EN
  • EN
  • DE
  • IT

54F377DMQB

Part No 54F377DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 85 MHz
High Level Output Current -1 mA
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 10.5 ns
RoHS Non-Compliant
Win Source Part Number 1192160-54F377DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F377DMQB CAD Model

Description

Product Overview: Texas Instruments 54F377DMQB

The Texas Instruments 54F377DMQB is a high-performance, octal D-type flip-flop with a clear function, designed to operate in the most demanding applications that require robust and reliable digital logic solutions. This integrated circuit (IC) is part of Texas Instruments' advanced Schottky (FAST) family, which is well-known for its fast switching speeds and excellent performance in terms of power dissipation and noise margins.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Supply Voltage Range: Typically 4.5V to 5.5V, providing compatibility with standard TTL logic levels.
  • High-Speed Performance: FAST Schottky technology ensures quick transition times, making it suitable for high-speed applications.
  • Clear Function: The clear (CLR) input allows for the synchronous reset of all flip-flops, ensuring reliable operation and ease of use in digital systems.
  • Output Capability: Capable of driving multiple TTL loads, which is essential for complex digital systems that require interfacing with several logic gates or devices.
  • Package Type: Housed in a durable, military-grade ceramic package, ensuring reliability and robustness in harsh environments.

Applications

The 54F377DMQB is versatile and can be used in a wide range of applications, including:

  • High-speed data processing systems
  • Communication infrastructure
  • Control systems
  • Industrial automation
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The 54F377DMQB is no exception, with its military-grade construction ensuring operation in extreme conditions and its design adhering to the rigorous standards expected from Texas Instruments' components.

Support and Resources

For technical support, detailed product specifications, and additional resources such as datasheets and application notes, customers can visit the Texas Instruments website or contact their customer service team for personalized assistance.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess