EN
  • EN
  • DE
  • IT

TEM2-2422

Part No TEM2-2422
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266718-TEM2-2422
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEM2-2422 CAD Model

Description

The TEM2-2422 is a 2-Watt isolated DC-DC converter module from TRACO Power. It's designed to provide a regulated output voltage from a DC input, with electrical isolation between the input and output. This converter is suitable for a wide range of applications requiring electrical isolation and voltage conversion.

Applications:

  • Industrial automation: Providing isolated power for sensors, actuators, and control systems.
  • Instrumentation: Isolating measurement circuits from power supplies to improve accuracy and safety.
  • Medical equipment: Providing isolated power for patient monitoring and diagnostic equipment.
  • Telecommunications: Supplying isolated power for communication interfaces and network devices.
  • Transportation: Powering electronic systems in vehicles and trains with electrical isolation.

Features:

  • 2-Watt output power: Delivers sufficient power for a variety of low-power applications.
  • Isolated output: Provides electrical isolation between input and output, protecting sensitive circuits.
  • Wide input voltage range: Accepts a wide range of DC input voltages.
  • Regulated output voltage: Provides a stable and accurate output voltage.
  • Short-circuit protection: Protects the converter and connected circuits from damage due to short circuits.

Benefits:

  • Improved safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Enhanced noise immunity: Isolation reduces noise coupling between input and output circuits.
  • Flexible power solutions: Wide input voltage range allows for use in various power systems.
  • Stable performance: Regulated output voltage ensures consistent operation of connected devices.
  • Reliable operation: Built-in protection features enhance the overall system reliability.

Technical Specifications:

The TEM2-2422 features a 24V nominal input voltage with a range, likely encompassing standard 24V industrial supplies. It provides dual outputs of +12V and -12V. The isolation voltage is typically in the range of several kilovolts DC. The output current depends on the output voltage, with a maximum total output power of 2 Watts. It features short-circuit protection and over-temperature protection. The operating temperature range is usually from -40°C to +85°C. The package is designed for PCB mounting. Detailed electrical characteristics, including input current, output voltage accuracy, and ripple and noise specifications, are available in the TRACO Power datasheet. The isolation is crucial for safety and for breaking ground loops that can cause noise problems. The converter is suitable for a wide range of industrial and medical applications.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6445 $63.8670
14+ $8.7341 $122.2774
21+ $8.4615 $177.6915
29+ $8.1890 $237.4810
37+ $7.9152 $292.8624
49+ $7.0963 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,095 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess