EN
  • EN
  • DE
  • IT

TMP6431QDYARQ1

Part No TMP6431QDYARQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description AUTOMOTIVE GRADE, SILICON-BASED  /  PTC Thermistor 47 kOhms SC-79, SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Resistance @ 25°C 47 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
Base Product Number TMP6431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6431QDYARQ1DKR,296-TMP6431QDYARQ1TR,296-TMP6431QDYARQ1CT
Standard Package 3,000
Win Source Part Number 1140891-TMP6431QDYARQ1
Ultra Librarian 3D Model Ultra Librarian TMP6431QDYARQ1 CAD Model

Description

Introducing the TMP6431QDYARQ1 from Texas Instruments

The TMP6431QDYARQ1 is a state-of-the-art temperature sensor designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This precision sensor is engineered to meet the rigorous demands of automotive and industrial applications, offering unparalleled accuracy and reliability.

At the heart of the TMP6431QDYARQ1 is its advanced sensing technology that enables it to measure temperatures with a high degree of precision. The sensor is capable of operating over a wide temperature range, making it suitable for various challenging environments. Its robust design ensures consistent performance, even under extreme conditions, which is critical for safety and efficiency in automotive applications.

The TMP6431QDYARQ1 comes in a compact, surface-mountable package that is ideal for space-constrained applications. Its small footprint allows for easy integration into various electronic systems without compromising on performance. The sensor's interface is designed for simplicity, facilitating a seamless connection to microcontrollers or other digital systems for temperature monitoring and control.

One of the key features of the TMP6431QDYARQ1 is its low power consumption, which is essential for battery-powered devices and energy-sensitive applications. This ensures that the sensor can be used in systems where power efficiency is paramount, helping to extend the battery life of portable devices and reduce the overall energy footprint of larger systems.

Compliance with automotive quality standards, such as AEC-Q100, underscores the sensor's suitability for use in the automotive industry. This certification indicates that the TMP6431QDYARQ1 has passed stringent testing for reliability and performance, providing designers and engineers with confidence in its ability to function in the demanding automotive environment.

In summary, the TMP6431QDYARQ1 from Texas Instruments is a versatile and reliable temperature sensor that offers high accuracy, low power consumption, and a compact form factor. Its robustness and compliance with industry standards make it an excellent choice for both automotive and industrial applications where precision temperature measurement is crucial.

You May Also Be Interested in

EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1798 $50.3440
680+ $0.1476 $100.3680
1,050+ $0.1430 $150.1500
1,450+ $0.1383 $200.5350
1,870+ $0.1337 $250.0190
2,505+ $0.1199 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess