EN
  • EN
  • DE

54F245DMQB

Part No 54F245DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Logic Function Transceiver
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 10 ns
RoHS Compliant
Win Source Part Number 1170632-54F245DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F245DMQB CAD Model

Description

Introducing the 54F245DMQB Octal Bus Transceiver

The 54F245DMQB from Texas Instruments is a high-performance octal bus transceiver designed to provide bidirectional communication between data buses. This device is a crucial component for systems that require efficient data transfer and management across different bus architectures.

Key Features

  • Octal Bidirectional Interface: The device features eight bidirectional lines that allow for simultaneous two-way data flow, making it ideal for interfacing between different bus standards.
  • Tri-State Outputs: The 54F245DMQB includes tri-state outputs that can be set to a high-impedance state, effectively disconnecting the output from the bus. This is particularly useful in multi-master bus systems, where multiple devices may need to take turns controlling the bus.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes power usage without sacrificing performance, making it suitable for power-sensitive applications.
  • High-Speed Operation: With its ability to support high-speed data transfer, the 54F245DMQB is well-suited for applications that require rapid communication between components.
  • Durable and Reliable: Manufactured by Texas Instruments, a leader in semiconductor technology, the 54F245DMQB is built to last and perform reliably in a wide range of environmental conditions.

Applications

The versatility of the 54F245DMQB makes it an excellent choice for various applications, including:

  • Data communication systems
  • Computer motherboards
  • Networking equipment
  • Control systems
  • Embedded systems

Technical Specifications

Here are some of the technical specifications that define the 54F245DMQB:

  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Input Level: TTL
  • Output Level: TTL
  • Operating Temperature Range: Military Grade
  • Mounting Type: Through Hole
  • Package / Case: CERDIP-20

For engineers and designers looking for a reliable and efficient way to manage data across different platforms, the 54F245DMQB octal bus transceiver is an excellent choice that offers robust performance and high-speed operation.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess