EN
  • EN
  • DE

54F190DMQB

Part No 54F190DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Logic Function Counter
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 22 ns
RoHS Compliant
Win Source Part Number 1192166-54F190DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F190DMQB CAD Model

Description

The 54F190DMQB is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is a part of the 54F series, well-known for its robust performance and reliability in a wide range of applications.

Key Features

  • Logic Type: The 54F190DMQB is a 4-bit binary up/down counter which is designed to operate with high-speed and precision in demanding environments.
  • Supply Voltage: It operates within a specified range, typically 4.5V to 5.5V, making it compatible with standard TTL levels.
  • Operating Temperature: This device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Packaging: It comes in a durable, military-grade package which provides additional protection against harsh environmental factors.
  • Quality: As with all Texas Instruments products, the 54F190DMQB is manufactured to the highest quality standards, ensuring long-term reliability and performance.

Applications

The 54F190DMQB is versatile and can be used in various high-performance military and aerospace applications where precision and durability are paramount. Its ability to function in extreme temperatures makes it ideal for use in outdoor equipment, avionics, and satellite systems.

Support and Resources

Texas Instruments provides extensive support and resources for the 54F190DMQB. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this IC into their projects. TI's customer support and technical assistance ensure that any queries or issues can be addressed promptly, facilitating a smooth development process.

Conclusion

In summary, the 54F190DMQB by Texas Instruments is a reliable and high-performing component suitable for a variety of demanding applications. Its robust design, coupled with TI's commitment to quality and support, makes it an excellent choice for engineers looking for a dependable counting solution.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess