EN
  • EN
  • DE
  • IT

54F08FMQB

Part No 54F08FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -1 mA
Logic Function AND
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 7.5 ns
RoHS Compliant
Win Source Part Number 1170657-54F08FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F08FMQB CAD Model

Description

Product Overview: Texas Instruments 54F08FMQB

The Texas Instruments 54F08FMQB is a high-quality integrated circuit that belongs to the family of quadruple two-input positive AND gates. This device is designed to perform the logical AND function, which is fundamental in digital electronics. The 54F08FMQB is a versatile component that can be used in a variety of applications, including logic systems, computing devices, and signal processing circuits.

Key Features:

  • Logic Type: AND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Standard
  • Voltage - Supply: The device typically operates within a specified voltage range, ensuring compatibility with various digital systems.
  • Operating Temperature: The 54F08FMQB is built to operate reliably over a wide range of temperatures, making it suitable for industrial and military applications.
  • Mounting Type: The component is designed for through-hole mounting, providing a secure and stable connection to the printed circuit board (PCB).
  • Package / Case: The IC comes in a durable package that protects the internal circuitry and facilitates easy integration into electronic systems.

Applications:

The Texas Instruments 54F08FMQB is ideal for use in digital systems where high-speed AND logic operations are required. Its robust design makes it suitable for:

  • Complex logic circuits
  • Data processing equipment
  • Control systems
  • Signal gating
  • Function generation

Quality and Reliability:

As with all Texas Instruments products, the 54F08FMQB is manufactured to the highest standards of quality and reliability. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

Conclusion:

In summary, the Texas Instruments 54F08FMQB is a highly reliable and efficient quadruple two-input positive AND gate that offers consistent performance for digital logic operations. Whether for commercial, industrial, or military use, this integrated circuit stands out for its versatility, durability, and adherence to Texas Instruments' commitment to quality.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess