The SL1430 is a Subscriber Line Interface Circuit (SLIC) designed for battery-fed, low-voltage telecom applications. It provides the necessary interface between the line card controller and the telephone line, handling functions such as battery feed, ringing, supervision, and hybrid conversion.
Applications:
- Central Office (CO) line cards
- Private Branch Exchange (PBX) systems
- Voice over IP (VoIP) gateways
- Customer Premises Equipment (CPE)
- Wireless Local Loop (WLL) systems
Features:
- Low-voltage battery feed
- Integrated ringing generator control
- On-hook transmission
- Ground key detection
- Loop current feed
- Short-circuit protection
- Overvoltage protection
- Programmable current limit
Benefits:
- Reduced system cost due to integrated functionality
- Improved reliability through robust protection features
- Simplified design with minimal external components
- Enhanced voice quality due to optimized hybrid conversion
- Lower power consumption for extended battery life
Additional Details:
The SL1430 operates from a low-voltage supply, typically 3.3V or 5V. It features programmable loop current feed, allowing for optimization of loop length and voice quality. The integrated ringing generator control simplifies the design of ringing circuitry. The device also includes comprehensive protection features, such as short-circuit and overvoltage protection, ensuring reliable operation in harsh telecom environments. Its on-hook transmission capability allows for caller ID and other supplementary services. The compact package enables high-density line card designs. The Zarlink SL1430 is a reliable and cost-effective solution for subscriber line interface applications.