EN
  • EN
  • DE

54ACTQ841LMQB.

Part No 54ACTQ841LMQB.
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Latch Transparent 3-ST 10-CH D-Type 20-Pin CLLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 10
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 13 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 13 ns
Win Source Part Number 1208917-54ACTQ841LMQB.
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACTQ841LMQB. CAD Model

Description

The 54ACTQ841LMQB is a high-performance, Quiet Series octal buffer and line driver designed to be employed in applications requiring high speed and low power consumption. Manufactured by Texas Instruments, this integrated circuit is part of the ACTQ family, which is known for its Quiet Series technology featuring reduced noise levels in the operation of the device.

Key Features

  • Quiet Series Technology: The 54ACTQ841LMQB incorporates Quiet Series enhancements, which reduce the noise created by voltage transitions, making this device ideal for noise-sensitive applications.
  • High-Speed Performance: This octal buffer and line driver operates at high speeds, ensuring quick signal transmission and processing, which is essential for high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for energy-efficient designs and applications where power availability is limited.
  • 3-State Outputs: The device features 3-state outputs, which allow for connection to a bus-structured system without the risk of bus contention.
  • Multiple Power and Ground Pins: The presence of multiple VCC and GND pins minimizes the effects of ground bounce and facilitates the supply of a stable power source.

Applications

The 54ACTQ841LMQB is suitable for a wide range of applications, particularly where high-speed data transmission and minimal noise generation are critical. It is often used in:

  • Bus Interface Buffers
  • Data Transmission Systems
  • Signal Pathways in High-Speed Networks
  • Computer Motherboards
  • Communication Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 54ACTQ841LMQB is no exception. It is constructed to meet or exceed the stringent military specifications for integrated circuits, ensuring performance in even the most demanding conditions.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
GE Critical Power
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess