EN
  • EN
  • DE

CW10-33 OHM- 5%

Part No CW10-33 OHM- 5%
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053747-CW10-33 OHM- 5%
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CW10-33 OHM- 5% CAD Model

Description

The CW10 series from Vishay Dale is a wirewound resistor designed for various general-purpose applications. This particular resistor, CW10-33 OHM- 5%, has a resistance value of 33 ohms with a tolerance of +/-5%. The CW series is known for its robust construction and reliable performance in demanding environments.

Applications

  • Power Supplies: Used for current limiting, voltage dropping, and bleeder resistor functions.
  • Testing and Measurement Equipment: Employed in precision circuits requiring stable resistance values.
  • Industrial Controls: Integrated into control systems for motor control, feedback loops, and signal conditioning.
  • Audio Equipment: Utilized in amplifier circuits for impedance matching and signal attenuation.
  • General Electronics: Suitable for a wide range of electronic circuits requiring a reliable and accurate resistance value.

Features

  • Wirewound Construction: Provides high stability and precision.
  • High Power Rating: Capable of dissipating significant power without significant drift.
  • Wide Resistance Range: Available in a variety of resistance values.
  • Excellent Stability: Maintains its resistance value over a wide range of temperatures and operating conditions.
  • Robust Design: Suitable for use in harsh environments.
  • 5% Tolerance: Offers good precision for most general-purpose applications.

Benefits

  • Reliable Performance: Ensures consistent and accurate circuit operation.
  • Long Lifespan: Withstands demanding operating conditions for extended periods.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Cost-Effective: Provides excellent value for its performance characteristics.
  • Easy to Use: Simple to integrate into existing circuit designs.

Additional Details

The CW10 series typically features a ceramic core with a wirewound resistive element. The entire assembly is often coated with a protective material such as silicone or vitreous enamel to provide insulation and environmental protection. The power rating for the CW10 series is typically around 10 watts, but it's crucial to consult the specific datasheet for the CW10-33 OHM- 5% to confirm the precise power rating and operating temperature range. The leads are typically axial, facilitating easy mounting on PCBs or in point-to-point wiring configurations. Always refer to the manufacturer's datasheet for detailed specifications, derating curves, and application notes.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess