EN
  • EN
  • DE

RLZJTE-115.6A

Part No RLZJTE-115.6A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183480-RLZJTE-115.6A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-115.6A CAD Model

Description

The RLZJTE-115.6A is a Zener diode manufactured by Rohm Semiconductor. It provides a stable reference voltage or protects circuits from voltage surges. This diode ensures reliable voltage regulation in a variety of electronic applications.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in circuits.
  • Voltage Clipping: Limiting voltage peaks to protect sensitive components.
  • Overvoltage Protection: Protecting circuits from excessive voltage.
  • Reference Voltage: Providing a stable voltage source for comparison or control circuits.
  • Transient Voltage Suppression: Protecting circuits from short-duration voltage spikes.

Features:

  • Precise Zener Voltage: The RLZJTE-115.6A has a Zener voltage of 5.6V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Offers robust protection against voltage surges.
  • Surface Mount Package: Facilitates easy and efficient board assembly.
  • Compact Size: Saves valuable board space in densely populated circuits.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Ensures reliable performance of electronic circuits.
  • Protection against Overvoltage: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic systems.
  • Efficient Power Usage: Low leakage current minimizes power dissipation.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Cost-Effective Solution: Provides reliable protection at an affordable price.

Additional Details:

The RLZJTE-115.6A Zener diode is commonly used in power supplies, voltage regulators, and other circuits where precise voltage control is required. Its ability to handle surge currents makes it suitable for protecting sensitive components from transient voltage spikes. The surface mount package allows for easy assembly and integration into modern electronic devices.

Key specifications include a Zener voltage of 5.6V and a low reverse leakage current, contributing to its efficient performance. The diode is designed to meet stringent quality standards, ensuring long-term reliability in demanding applications. The compact size and lead-free finish make it a versatile component for various electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess