EN
  • EN
  • DE
  • IT

54ACT299DMQB

Part No 54ACT299DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Logic Function Shift Register
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 18 ns
RoHS Non-Compliant
Win Source Part Number 1232044-54ACT299DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT299DMQB CAD Model

Description

The 54ACT299DMQB is a high-performance, octal universal shift/storage register designed and manufactured by Texas Instruments. This integrated circuit is part of the 54ACT family, which is known for its advanced high-speed CMOS technology. The device is specifically engineered to cater to the demanding requirements of military and aerospace applications, providing reliable performance under extreme environmental conditions.

Key Features

  • Logic Type: Universal Shift/Storage Register
  • Number of Circuits: 8-Bit
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: CERDIP-20
  • Mounting Type: Through-Hole

The 54ACT299DMQB is characterized by its versatility, allowing it to perform as an eight-bit shift left/right register or as a parallel-in, parallel-out storage register. The device features multiple modes of operation, including serial and parallel data transfer, which can be selected via the mode control inputs. This flexibility makes it an excellent choice for a wide range of data manipulation tasks.

Applications

The robust design and high-speed capabilities of the 54ACT299DMQB make it ideal for use in systems that require data shifting and storage under harsh conditions. Common applications include:

  • Data processing systems
  • Communication systems
  • Control systems
  • Avionics and military electronics

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The 54ACT299DMQB is no exception, undergoing rigorous testing procedures to ensure it meets the stringent requirements of military specifications. Customers can trust this component to perform reliably in mission-critical applications where failure is not an option.

Ordering Information

The 54ACT299DMQB is available for order with the option for bulk or custom packaging. For more detailed information, including pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess