EN
  • EN
  • DE

54ACT174DMQB

Part No 54ACT174DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 90 MHz
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 13 ns
Radiation Hardening Yes
RoHS Compliant
Turn-On Delay Time 13 ns
Win Source Part Number 1032674-54ACT174DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT174DMQB CAD Model

Description

Product Overview: 54ACT174DMQB

The 54ACT174DMQB is a high-performance, monolithic hex D-type flip-flop integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This device is designed to offer high-speed operation while maintaining the low power consumption typical of CMOS devices. Encased in a durable military-grade package, this flip-flop is suitable for a wide range of demanding applications.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Master Reset
  • Supply Voltage Range: 4.5V to 5.5V, optimal for 5V systems
  • Operating Temperature Range: -55°C to 125°C, making it ideal for extreme environments
  • Logic Family: ACT
  • Propagation Delay Time: Fast switching speeds suitable for high-frequency applications
  • Output Current: High drive capability
  • Package / Case: CDIP (Ceramic Dual Inline Package)
  • Mounting Type: Through-hole technology for robust and secure connections

Applications

The 54ACT174DMQB is versatile and can be used in a variety of applications, including:

  • Control systems
  • Data storage and retrieval systems
  • Communication systems
  • Avionics and military equipment
  • High-reliability consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 54ACT174DMQB is manufactured to meet stringent military specifications, ensuring it performs reliably under the most challenging conditions. With Texas Instruments' reputation for quality, you can trust this component to be a dependable part of your electronic designs.

Ordering Information

To obtain the 54ACT174DMQB, you can place an order through authorized Texas Instruments distributors. Ensure you specify the correct part number to receive the genuine product designed to meet your precise requirements.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess