EN
  • EN
  • DE

PA28F400BX-T80

Part No PA28F400BX-T80
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083784-PA28F400BX-T80
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA28F400BX-T80 CAD Model

Description

The PA28F400BX-T80 is a 4-Megabit (512K x 8/256K x 16) Flash Memory device manufactured by Intel. It's part of the Intel Boot Block Flash Memory family, designed for reliable storage of boot code and system firmware in embedded systems.

Applications:

  • Embedded Systems
  • BIOS Storage
  • Networking Equipment
  • Industrial Control Systems
  • Telecommunications Equipment

Features:

  • 4-Megabit (512K x 8/256K x 16) Organization: Provides adequate storage capacity for boot code and system firmware.
  • 80 ns Access Time: Fast read times for quick system startup.
  • Boot Block Architecture: Protects critical boot code from accidental erasure or modification.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient memory management.
  • Top Boot Configuration: The boot block is located at the top of the memory map.
  • Extended Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits:

  • Reliable Boot Code Storage: Boot Block architecture ensures the integrity of critical boot code.
  • Fast System Startup: Fast access times enable quick system boot.
  • Flexible Memory Management: Sector erase capability allows for efficient memory utilization.
  • Easy Integration: Standard interface simplifies integration into embedded systems.
  • Robust Performance: Designed for reliable operation in demanding environments.

Additional Details:

The PA28F400BX-T80 is a parallel flash memory device optimized for storing boot code and system firmware. The boot block architecture provides a secure area for storing critical system code, preventing accidental erasure or modification. The sector erase capability allows for selective erasure of memory blocks, which can improve memory utilization. The extended temperature range ensures reliable operation in harsh environments. Designers should consult the datasheet for detailed specifications, including timing parameters, power consumption, and packaging information. The T80 indicates the access time of 80ns. It's crucial to ensure compatibility with the target system's memory interface and boot requirements.

You May Also Be Interested in

C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess