EN
  • EN
  • DE

WPT2F35-6/TR

Part No WPT2F35-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403043-WPT2F35-6/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPT2F35-6/TR CAD Model

Description

The WPT2F35-6/TR is a wireless power transmitter IC produced by Willsemi. This component is designed to enable wireless power transfer in various applications, allowing devices to be charged without the need for physical cables. It incorporates essential features for efficient and safe wireless charging, including power control, foreign object detection, and protection mechanisms.

Applications:

  • Wireless charging docks for mobile phones
  • Wireless charging pads for wearable devices (smartwatches, fitness trackers)
  • Wireless power solutions for IoT (Internet of Things) devices
  • Embedded wireless charging in automotive applications (e.g., in-car phone chargers)
  • Wireless charging for power tools and other industrial equipment

Features:

  • Highly integrated transmitter IC: Simplifies wireless power system design.
  • Qi standard compatibility: Ensures interoperability with Qi-certified receivers.
  • Foreign Object Detection (FOD): Detects and prevents charging when foreign metallic objects are present in the charging field, enhancing safety.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Safeguards against voltage surges.
  • Efficient power conversion: Maximizes power transfer efficiency, minimizing energy loss.
  • Compact package: Enables integration into small form-factor devices.

Benefits:

  • Convenience: Eliminates the need for charging cables, providing a hassle-free charging experience.
  • Improved durability: Reduces wear and tear on charging ports.
  • Enhanced safety: Built-in protection features ensure safe operation.
  • Increased reliability: Robust design ensures reliable performance.
  • Simplified design: Integrated features simplify the development of wireless charging applications.

Additional Details:

The WPT2F35-6/TR typically operates within the standard wireless charging frequency band. The 'TR' suffix often indicates that the component is supplied in tape and reel packaging for automated assembly. The device requires external components, such as a transmitting coil and resonant capacitors, to form a complete wireless power transfer circuit. The specific power output and charging distance depend on the coil design and system configuration. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended component values.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess