EN
  • EN
  • DE

BGB202H51

Part No BGB202H51
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049198-BGB202H51
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGB202H51 CAD Model

Description

Product Overview: NXP BGB202H51

The NXP BGB202H51 is a cutting-edge, high-performance Integrated Circuit (IC) designed to meet the rigorous demands of modern wireless communication systems. This compact and efficient solution is engineered to provide a seamless and reliable experience for a range of applications, including but not limited to, mobile communication, wireless infrastructure, and Internet of Things (IoT) devices.

Key Features

  • High Frequency Operation: The BGB202H51 operates at a high frequency range, making it suitable for advanced communication protocols that require fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes energy usage, which is crucial for battery-powered devices, extending their operational lifespan.
  • Compact Design: The small form factor of the BGB202H51 allows it to fit into tight spaces, making it ideal for portable and space-constrained applications.
  • Robust Performance: NXP's commitment to quality ensures that the BGB202H51 delivers consistent and reliable performance even in challenging environmental conditions.

Applications

The versatility of the BGB202H51 makes it a perfect choice for a variety of applications. Its high-speed operation and low power consumption are particularly beneficial for:

  • Smartphones and Tablets
  • Wireless Network Infrastructure
  • IoT Devices and Sensors
  • Wearable Technology
  • Home Automation Systems

Technical Specifications

The BGB202H51 boasts an array of technical specifications that make it a powerful component in any wireless system:

  • Frequency Range: X GHz to Y GHz
  • Output Power: Z dBm
  • Power Gain: A dB
  • Operating Temperature: B°C to C°C
  • Package Type: D

Conclusion

The NXP BGB202H51 represents a significant advancement in the field of wireless communication ICs. Its combination of high-frequency operation, low power consumption, compact design, and robust performance makes it an excellent choice for designers and engineers looking to create the next generation of wireless communication devices. NXP's reputation for quality and innovation is well-reflected in the BGB202H51, ensuring that it stands out as a top-tier component in its class.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess