EN
  • EN
  • DE

3650MG

Part No 3650MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 15KHZ 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
-3db Bandwidth 15kHz
Current - Input Bias 10nA
Voltage - Input Offset 5mV
Operating Supply Current 2.3mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±8 V ~ 18 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style Through Hole
Package 32-CDIP (0.900", 22.86mm)
Manufacturer Package 32-CDIP
Win Source Part Number 763401-3650MG
Family Name 3650
Introduction Date August 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3650MG CAD Model

Description

The Texas Instruments 3650MG is a high-performance microcontroller designed for advanced embedded systems. This state-of-the-art microcontroller is part of Texas Instruments' renowned product line, known for reliability, durability, and cutting-edge technology. The 3650MG is particularly suitable for industrial applications, automotive systems, and sophisticated control environments where precision and efficiency are of utmost importance.

At the core of the 3650MG microcontroller is a powerful processing unit capable of handling complex computations and multitasking with ease. It features a robust architecture that supports a wide range of communication protocols, including I2C, SPI, UART, and CAN, ensuring seamless integration with other components and peripherals within a system.

The device comes equipped with ample memory resources, including high-speed flash memory and SRAM, which allow for efficient code execution and data storage. The 3650MG's memory capabilities are designed to meet the demands of applications requiring quick access to large amounts of data and the ability to perform real-time processing.

Texas Instruments has also incorporated advanced power management features into the 3650MG microcontroller. These features enable the device to operate at low power consumption levels without sacrificing performance, making it an ideal choice for battery-powered or energy-sensitive applications. The microcontroller's power efficiency contributes to a greener, more sustainable operation and extends the lifespan of the end product.

The 3650MG is also designed with security in mind. It includes hardware-based security features that protect against unauthorized access and ensure the integrity of the system's data. This is essential for applications where data security and privacy are critical.

In summary, the Texas Instruments 3650MG microcontroller is a versatile and powerful component that offers a perfect blend of performance, connectivity, memory, power efficiency, and security. It is designed to meet the rigorous demands of modern embedded systems and is a top choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess