EN
  • EN
  • DE

74HCT164D

Part No 74HCT164D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in, parallel-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132035-74HCT164D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT164D CAD Model

Description

Product Overview: 74HCT164D by NXP Semiconductors

The 74HCT164D is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate in sync with the original 74-series logic integrated circuits. This 8-bit serial-in, parallel-out shift register is a versatile component that is commonly utilized in a wide range of digital applications due to its ability to convert serial input into parallel output data.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which is compatible with TTL levels, ensuring easy integration with older technology while providing the benefits of CMOS such as lower power consumption.
  • Operating Voltage: It operates at a standard 5V supply voltage, making it suitable for interfacing with typical digital systems.
  • Output Capability: The 74HCT164D features standard outputs that can drive up to 10 LSTTL loads, providing ample current for most applications.
  • Shift Register: With its 8-bit serial-in, parallel-out shift register configuration, it can handle data serialization tasks efficiently.
  • Speed Performance: The device is designed for high-speed operation, maintaining signal integrity even at higher frequencies.
  • Packaging: It is available in a SO-14 package, which is a small-outline package that is optimal for space-constrained applications.

Applications

The 74HCT164D is ideal for applications that require the conversion of serial data to parallel form. This includes, but is not limited to:

  • Microprocessor/microcontroller interfaces
  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and indicators
  • Data logging and storage devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74HCT164D is no exception. It is fabricated with high-quality materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability. This makes the 74HCT164D a reliable choice for designers looking to create robust digital systems.

With its combination of high-speed operation, compatibility with existing logic families, and efficient packaging, the 74HCT164D from NXP is a superior choice for designers seeking a reliable and flexible shift register for their digital projects.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1374 $50.1510
890+ $0.1128 $100.3920
1,375+ $0.1093 $150.2875
1,895+ $0.1057 $200.3015
2,450+ $0.1022 $250.3900
3,280+ $0.0916 $300.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess