EN
  • EN
  • DE

2SB1335A

Part No 2SB1335A
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124866-2SB1335A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1335A CAD Model

Description

The 2SB1335A is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It's designed for use in various amplification and switching applications, particularly in audio and power circuits. This transistor is known for its relatively high collector current and voltage capabilities, making it suitable for medium-power applications.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages.
  • Switching Circuits: Employed in high-speed switching applications.
  • DC-DC Converters: Can be found in voltage regulation circuits.
  • Motor Control: Utilized in simple motor driver circuits.

Features:

  • High Collector Current: Offers a substantial collector current rating.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High Voltage Rating: Can withstand high collector-emitter voltages.
  • Excellent Linearity: Ensures accurate signal amplification.

Benefits:

  • Improved Audio Quality: Provides clear and accurate audio amplification.
  • Efficient Power Switching: Minimizes power loss in switching applications.
  • Stable Performance: Ensures reliable operation under varying conditions.
  • Simplified Circuit Design: Reduces component count and simplifies design process.

Additional Details:

The 2SB1335A typically comes in a through-hole package (e.g., TO-126 or similar). It's crucial to consult the datasheet for specific electrical characteristics such as current gain (hFE), breakdown voltage (VCEO), and operating temperature range. The transistor's performance is heavily dependent on proper biasing and heat sinking, especially when operating at high power levels. Always refer to the manufacturer's specifications for optimal performance and to avoid damage to the component or the circuit.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess