EN
  • EN
  • DE

TLV274IPW

Part No TLV274IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.6V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Supply Current 625μA
Current - Output / Channel 8mA
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TLV274
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1270246-TLV274IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV274IPW CAD Model

Description

The TLV274IPW is a high-performance, quad operational amplifier (op-amp) integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is designed to meet a wide range of application requirements, offering a perfect blend of features that make it suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Supply Voltage: The TLV274IPW operates from a single supply voltage ranging from 2.7V to 16V, or dual supplies of ±1.35V to ±8V. This wide range allows for flexible usage in various circuit designs.
  • Low Power Consumption: With a quiescent current of just 550 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • High Output Drive: The device is capable of delivering a high output drive, which is essential for driving heavy loads without compromising performance.
  • Rail-to-Rail Output: The TLV274IPW features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when operating at lower supply voltages.
  • Input Offset Voltage: It boasts a low input offset voltage, which ensures high accuracy in precision applications.
  • Package: The IC is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The TLV274IPW is versatile and can be used in a variety of applications, including:

  • Active filters
  • Signal conditioning
  • Sensor amplification
  • Audio electronics
  • Power management systems
  • Analog-to-digital converter (ADC) drivers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TLV274IPW is no exception. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme conditions. Each IC undergoes rigorous testing and quality assurance processes to meet the highest industry standards.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TLV274IPW is a smart choice for designers looking for a reliable and efficient quad operational amplifier. Whether for amplifying small signals or driving heavy loads, this IC offers the performance and flexibility needed to excel in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6343 $50.7440
170+ $0.5942 $101.0140
265+ $0.5741 $152.1365
375+ $0.5340 $200.2500
490+ $0.5139 $251.8110
610+ $0.4938 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,737 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess