EN
  • EN
  • DE

2N2243

Part No 2N2243
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Transistor NPN 2N2243 TEXAS INSTRUMENT Ampere=1 TO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199879-2N2243
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2243 CAD Model

Description

The 2N2243 is a versatile and reliable bipolar junction transistor (BJT) developed by Texas Instruments, a leader in semiconductor innovation. This component is widely recognized for its robust performance in electronic circuits, making it a popular choice among engineers and electronics enthusiasts alike.

Key Features

  • Type: NPN - This transistor is an NPN-type BJT, which means it is designed to pass electrons from its emitter to collector, and the majority of current carriers are negatively charged electrons.
  • Voltage Ratings: It is capable of handling moderate voltage levels, with a collector-emitter voltage (V<sub>CEO) that ensures it can be used in a variety of applications without the risk of breakdown.
  • Current Handling: The 2N2243 is designed to control a significant amount of current with a high collector current (I<sub>C) rating, making it suitable for driving medium-power loads.
  • Power Dissipation: With an adequate power dissipation rating, it can sustain operations at higher temperatures without degradation, ensuring long-term reliability.
  • Switching and Amplification: This transistor excels in both switching and amplification roles, providing flexibility in its use across various electronic circuits, from audio amplifiers to digital switches.
  • Package: The physical package of the 2N2243 is designed for easy integration into a wide range of electronic devices, with leads that are easily soldered to a printed circuit board (PCB).

Applications

The 2N2243 transistor from Texas Instruments is suitable for a multitude of applications, including:

  • General-purpose switching and amplification
  • Audio signal processing
  • Power regulation modules
  • Motor control circuits
  • Signal modulation

With its impressive specifications and Texas Instruments' reputation for quality, the 2N2243 is a reliable and cost-effective solution for a wide array of electronic designs. Whether you're working on a hobby project or a commercial electronic product, the 2N2243 offers the performance and durability needed to ensure your circuit operates smoothly.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess