EN
  • EN
  • DE

ZMM5247B

Part No ZMM5247B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 17V 5% 19Ohm 500mW 2-Pin LL-34 / 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1283107-ZMM5247B
Manufacturer Homepage www.rectron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZMM5247B
Introduction Date May 11, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZMM5247B CAD Model

Description

The ZMM5247B is a Zener diode manufactured by Rectron Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The ZMM5247B is characterized by its stable Zener voltage and low reverse leakage current, making it suitable for use in voltage references, overvoltage protection, and clamping circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges and transients.
  • Clamping Circuits: Limiting the voltage across a circuit to a safe level.
  • Voltage References: Providing a stable voltage source for instrumentation and measurement applications.
  • Transient Suppression: Protecting circuits from electrostatic discharge (ESD) and other transient events.

Features

  • Stable Zener Voltage: Provides a consistent voltage reference over a wide temperature range.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • Small Package Size: Allows for compact and space-saving designs.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Accurate Voltage Regulation: Provides a stable and reliable voltage reference.
  • Enhanced System Reliability: Protects sensitive components from voltage surges and transients.
  • Simplified Design: Easy to integrate into existing circuits and systems.
  • Compact Solution: Small package size allows for high-density circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The ZMM5247B is typically available in a SOD-123 or similar surface-mount package. Key electrical specifications include a specific Zener voltage, a low Zener impedance, and a maximum reverse leakage current. It operates over a wide temperature range, typically from -65°C to +150°C. Careful consideration of the power dissipation and thermal derating is necessary for proper application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess