EN
  • EN
  • DE

24C02MM8

Part No 24C02MM8
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 151888-24C02MM8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C02MM8 CAD Model

Description

24C02MM8 EEPROM

With the 24C02MM8, users get a memory solution designed for longevity and reliability. This EEPROM is engineered to provide efficient performance across various conditions, making it an excellent choice for diverse applications.

  • Applications: Embedded systems, wearable technology, and industrial control systems
  • Features and Benefits: Compact size, long-term data retention, smooth I2C interface operation
  • Additional Details: Supports extended temperature range, optimized for low power usage

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess