Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Base Product Number DSC612
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343942-DSC612RI1A-012M
Ultra Librarian 3D Model Ultra Librarian DSC612RI1A-012M CAD Model

Description

Microchip Technology's DSC612RI1A-012M: A Versatile Low-Power Clock Generator

The DSC612RI1A-012M is a state-of-the-art clock generator developed by Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This compact and efficient device is engineered to provide a reliable clock solution for a variety of applications, including consumer electronics, IoT devices, and industrial equipment.

Key Features:

  • Multiple Outputs: The DSC612RI1A-012M boasts two low-power LVCMOS outputs, which can be independently configured to provide different output frequencies. This feature allows for greater flexibility in system design, catering to the needs of multi-clock systems.
  • Wide Frequency Range: With an output frequency range of 2 kHz to 100 MHz, this clock generator is well-suited for a broad spectrum of applications, ensuring compatibility with various types of microcontrollers, processors, and other digital ICs.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC612RI1A-012M operates with a low current consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Configurable Voltage: The device supports a supply voltage range of 1.8V to 3.3V, providing the versatility needed to match the voltage requirements of different system components.
  • Small Footprint: Housed in a compact 6-pin DFN package (2x2 mm), the DSC612RI1A-012M saves valuable board space, which is crucial for space-constrained designs.
  • Stability and Reliability: The clock generator offers excellent stability over temperature, voltage, and process variations, ensuring consistent performance across diverse operating conditions.
  • Easy Integration: With no external components required for frequency programming, this device simplifies design complexity and accelerates time to market.

Applications:

The versatility of the DSC612RI1A-012M makes it well-suited for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Smart home and IoT devices
  • Industrial control systems
  • Automotive electronics

In conclusion, the DSC612RI1A-012M from Microchip Technology is a high-performance, low-power clock generator that offers designers the flexibility, reliability, and efficiency needed for today's complex electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 3.3V 6SMD / LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Need more? Email Us
ECAD model for 552AC000005DG
Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI3A-010GB
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $10.5105
ECAD model for DSC2311KI2-R0002T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Need more? Email Us
ECAD model for DSC2311KM2R0005T
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CE1A-00JA
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Need more? Email Us
ECAD model for DSC400-0344Q0051KI1T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-009UT
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00AV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention