EN
  • EN
  • DE

P0185

Part No P0185
Manufacturer Terasic Inc.
Catalog Evaluation Boards - Expansion Boards
Description HMI TOUCHSCREEN 2.4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Display
Function LCD Touchscreen 2.4"
Utilized IC / Part ILI9341
Contents Board(s), Accessories
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565233-P0185
Ultra Librarian 3D Model Ultra Librarian P0185 CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess