EN
  • EN
  • DE

T89C51CC01-IM

Part No T89C51CC01-IM
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986437-T89C51CC01-IM
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T89C51CC01-IM CAD Model

Description

The T89C51CC01-IM is a high-performance 8-bit microcontroller from TEMIC Semiconductors, based on the industry-standard 80C51 architecture. This microcontroller is designed for embedded control applications requiring substantial processing power and integrated peripherals.

Applications:

  • Industrial control systems: Used in automation equipment, PLCs (Programmable Logic Controllers), and process control systems.
  • Automotive electronics: Found in engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Consumer electronics: Employed in home appliances, remote controls, and gaming devices.
  • Medical devices: Integrated into patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Telecommunications equipment: Used in modems, routers, and network interfaces.

Features:

  • 80C51 core: Provides a familiar and widely supported instruction set.
  • Extended RAM: Offers substantial on-chip RAM for data storage and processing.
  • Flash memory: Enables in-system programming and data storage, allowing for easy firmware updates.
  • Timers/counters: Include multiple timers and counters for precise timing control and event counting.
  • Serial communication interfaces: Support UART, SPI, and I2C protocols for communication with other devices.
  • PWM outputs: Allow for precise control of motor speeds and light dimming.
  • Analog-to-digital converters (ADCs): Enable the microcontroller to interface with analog sensors.
  • Digital I/O pins: Provide versatile digital input and output capabilities.
  • Interrupt controller: Manages interrupts from various sources for real-time responsiveness.

Benefits:

  • High performance: Delivers substantial processing power for demanding embedded applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • In-system programmability: Enables easy firmware updates and customization.
  • Wide operating voltage range: Allows for flexible integration into various power supply environments.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.

Technical Specifications:

The T89C51CC01-IM typically operates with a clock frequency up to 33 MHz and supports a wide range of operating voltages. The on-chip Flash memory provides ample space for code storage, and the RAM allows efficient data handling. Specific details on memory size and I/O capabilities should be verified with the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess