EN
  • EN
  • DE

GL865-QUAD

Part No GL865-QUAD
Manufacturer Telit
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940079-GL865-QUAD
Ultra Librarian 3D Model Ultra Librarian GL865-QUAD CAD Model

Description

The Telit GL865-QUAD is a compact and cost-effective GSM/GPRS module designed for global connectivity in M2M (Machine-to-Machine) applications. This quad-band module supports GSM 850/900/1800/1900 MHz, making it suitable for deployment in various regions worldwide. It offers a comprehensive set of features for data communication and voice services, making it a versatile solution for a wide range of IoT (Internet of Things) and telematics applications. As an expansion board, it's often used for development and prototyping on various host platforms.

Applications:

  • Asset Tracking: Used in GPS tracking devices for monitoring the location of vehicles, containers, and other assets.
  • Remote Monitoring: Employed in remote monitoring systems for environmental sensors, industrial equipment, and security systems.
  • Smart Metering: Integrated in smart meters for remote reading and control of electricity, gas, and water consumption.
  • Point-of-Sale (POS) Terminals: Used in POS terminals for secure and reliable transaction processing.
  • Telematics: Incorporated in telematics devices for vehicle tracking, diagnostics, and driver behavior monitoring.

Features:

  • Quad-Band GSM/GPRS: Supports GSM 850/900/1800/1900 MHz for global connectivity.
  • GPRS Class 10: Provides data transfer rates up to 85.6 kbps.
  • Embedded TCP/IP Stack: Simplifies internet connectivity and application development.
  • Voice Support: Enables voice communication through GSM networks.
  • Compact Size: Allows for integration into small and space-constrained devices.

Benefits:

  • Global Connectivity: Quad-band support ensures seamless connectivity in various regions worldwide.
  • Reliable Data Communication: GPRS Class 10 provides stable and reliable data transfer.
  • Simplified Application Development: Embedded TCP/IP stack simplifies the process of connecting to the internet.
  • Versatile Functionality: Supports both data communication and voice services.
  • Reduced Development Costs: Cost-effective solution for M2M and IoT applications.

Additional Details:

The Telit GL865-QUAD operates at a supply voltage range of 3.4 to 4.2 VDC. It supports various interfaces including UART, SIM card interface, and audio interfaces. It is crucial to consult the manufacturer's documentation for detailed specifications, application notes, and AT command set for proper integration and configuration. The module's low power consumption makes it suitable for battery-powered applications. Security features such as encryption protocols ensure secure data transmission. FCC, CE, and other regulatory certifications ensure compliance with regional requirements. Its small form factor and robust design make it an ideal choice for demanding M2M and IoT deployments.

You May Also Be Interested in

MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess