EN
  • EN
  • DE
  • IT

SHIELDBTS70041EPZTOBO1

Part No SHIELDBTS70041EPZTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET+2  12V GRADE0 BTS7004-1EP  /  BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+2
Package Bulk
Type Power Management
Function Switch
Utilized IC / Part BTS7004-1EPZ
Contents Board(s)
Base Product Number SHIELDBTS70041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names SP005344711,448-SHIELDBTS70041EPZTOBO1
Standard Package 1
Win Source Part Number 1015885-SHIELDBTS70041EPZTOBO1
Ultra Librarian 3D Model Ultra Librarian SHIELDBTS70041EPZTOBO1 CAD Model

Description

The SHIELDBTS70041EPZTOBO1 is a development board designed for evaluating the BTS7004-1EPZ power management switch.

  • Series: PROFET+2
  • Packaging: Bulk
  • Standard Package: One
  • Utilized IC or Part: BTS7004-1EPZ
  • Suggested Programming Environment: Not Specified
  • Interconnect System: Not Specified
  • REACH: Unaffected
  • Manufacturer: Infineon Technologies
  • Other Names: SP005344711 and 448-SHIELDBTS70041EPZTOBO1

You May Also Be Interested in

Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess