EN
  • EN
  • DE

VM18CAQ

Part No VM18CAQ
Catalog Ultrasonic Receivers, Transmitters
Description ULT SEN 300KHZ 15V/24V
Datasheet
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Frequency 300kHz
Voltage - Rated 15 V ~ 24 V
Beam Angle
Temperature Range - Operating -30°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600815-VM18CAQ
Ultra Librarian 3D Model Ultra Librarian VM18CAQ CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787
CUI Inc.
RECEIVER, 80 DEGREE BEAM ANGLE, / Ultrasonic Sensor 39kHz
Need more? Email Us
CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
SparkFun Electronics
ULTRASONIC SENSOR HC-SR04 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Murata Electronics North America
ULTRASONIC SENSOR TRANS 40KHZ / Ultrasonic Sensor 40kHz
Lowest to $2.6115
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess