EN
  • EN
  • DE

TSC7107CBQ

Part No TSC7107CBQ
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101391-TSC7107CBQ
Categories OEM Parts(T-Z)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC7107CBQ CAD Model

Description

The TSC7107CBQ is a high-performance, low-power monolithic analog-to-digital converter (ADC). It's designed for precision measurement applications where accuracy and stability are critical. This device integrates all the necessary components for a complete ADC system, minimizing the need for external components and simplifying circuit design. Its monolithic construction ensures excellent reliability and long-term stability.

Applications

  • Precision Instrumentation
  • Digital Panel Meters
  • Data Acquisition Systems
  • Industrial Control Systems
  • Portable Measurement Devices

Features

  • High Resolution: Provides accurate conversion of analog signals to digital data.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Monolithic Design: Ensures reliability and stability.
  • On-Chip Reference: Reduces the need for external components and simplifies design.
  • Overrange Indication: Provides an indication when the input signal exceeds the ADC's range.
  • Zero-Scale Adjustment: Allows for precise calibration of the ADC.

Benefits

  • Improved Accuracy: The high resolution and on-chip reference contribute to accurate measurement results.
  • Reduced System Cost: Integration of key components minimizes the need for external parts.
  • Simplified Design: The monolithic design and integrated features simplify circuit design.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Enhanced Reliability: Monolithic construction ensures robust performance and long-term stability.

Additional Details

The TSC7107CBQ typically operates from a single 5V power supply. It features a serial interface for easy communication with microcontrollers and other digital systems. The ADC's conversion rate can be adjusted to optimize performance for specific applications. This device is offered in a ceramic package. Its internal voltage reference improves overall accuracy and reduces temperature drift.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess