EN
  • EN
  • DE

RT9177A-30PB

Part No RT9177A-30PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301160-RT9177A-30PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9177A-30PB CAD Model

Description

The RT9177A-30PB is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable 3.0V output. It is well-suited for portable and battery-powered applications, where efficiency and compact size are critical. The regulator is characterized by its low dropout voltage, allowing it to maintain a stable output even when the input voltage is close to the desired output.

Applications

  • Portable Devices: Powering core components in smartphones, tablets, and other handheld electronics.
  • Wireless Communication: Supplying regulated voltage to Bluetooth modules, Wi-Fi chips, and RF transceivers.
  • Battery-Powered Equipment: Providing stable power to sensors, microcontrollers, and other circuits in battery-operated devices.
  • Wearable Technology: Powering components in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage in various Internet of Things (IoT) devices and sensors.

Features

  • Low Dropout Voltage: Ensures a stable output voltage even with a small difference between the input and output voltage.
  • High Output Accuracy: Provides a precise and reliable 3.0V output.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing potential damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing overall system cost.
  • Stable Voltage Regulation: Ensures optimal performance of connected devices by providing a stable and accurate 3.0V output.
  • Compact Size: Available in small packages suitable for space-constrained applications.

Additional Details

The RT9177A-30PB is typically used with ceramic output capacitors for stable operation and optimal transient response. The exact capacitor values may vary depending on the specific application. Refer to the product datasheet for detailed information on component selection and PCB layout recommendations. The operating temperature range typically spans from -40°C to +85°C. Package availability usually includes SOT-23-5 and other small surface-mount options.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess