EN
  • EN
  • DE

MXL251-AF-T

Part No MXL251-AF-T
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963424-MXL251-AF-T
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXL251-AF-T CAD Model

Description

The MXL251-AF-T is a high-performance silicon TV tuner IC manufactured by Exar Corporation (now part of MaxLinear). This tuner is designed for receiving and processing analog and digital TV signals in a variety of applications, including set-top boxes, televisions, and PC TV cards. It features low power consumption and a compact package size.

Applications

  • Set-top boxes (STBs) for cable, satellite, and terrestrial TV.
  • Televisions (TVs) with built-in tuners.
  • PC TV cards and USB TV tuners.
  • Portable media players (PMPs) with TV reception capabilities.
  • Automotive infotainment systems.

Features

  • Broadband Input Frequency Range: Supports a wide range of input frequencies for various TV standards.
  • Low Power Consumption: Minimizes energy usage in power-sensitive applications.
  • Small Package Size: Allows for compact designs.
  • Integrated Tracking Filters: Provides excellent signal selectivity and image rejection.
  • Automatic Gain Control (AGC): Maintains a stable output signal level over a wide range of input signal strengths.
  • I2C Control Interface: Enables easy configuration and control of the tuner's parameters.

Benefits

  • High-Quality TV Reception: Delivers clear and reliable TV reception in various environments.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing cost.
  • Flexible Configuration: I2C control interface enables easy customization and optimization of the tuner's performance.

Additional Details

The MXL251-AF-T is designed to support various analog and digital TV standards. The specific standards supported and the detailed electrical characteristics (e.g., input impedance, noise figure, gain, power consumption) can be found in the device datasheet. The tuner typically includes an RF front-end, a down-conversion mixer, intermediate frequency (IF) amplifiers, and a demodulator. The integrated tracking filters are used to suppress unwanted signals and noise, improving the signal-to-noise ratio. The AGC circuit automatically adjusts the gain of the tuner to compensate for variations in the input signal strength, ensuring a stable output signal level. The I2C control interface allows for programming various parameters, such as the channel frequency, bandwidth, and gain settings. Proper shielding and grounding are essential for minimizing interference and ensuring optimal performance.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0469 $60.4690
24+ $4.9616 $119.0784
37+ $4.8064 $177.8368
50+ $4.6514 $232.5700
65+ $4.4964 $292.2660
86+ $4.0312 $346.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,915 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess