EN
  • EN
  • DE
  • IT

NSMD050-24V

Part No NSMD050-24V
Manufacturer TECHFUSE
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968978-NSMD050-24V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSMD050-24V CAD Model

Description

The NSMD050-24V is a Transient Voltage Suppressor (TVS) diode manufactured by TECHFUSE. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The '24V' in the part number indicates a standoff voltage of 24 volts, which is the maximum voltage that the device can withstand without clamping.

Applications:

  • Data Lines: Protection for communication interfaces like USB, Ethernet, and RS-485.
  • Microcontroller Inputs/Outputs: Safeguards microcontrollers from ESD and voltage transients.
  • Power Supplies: Protects power supply circuits from overvoltage conditions.
  • Automotive Electronics: Protects automotive systems from voltage surges and transients.
  • Industrial Control Equipment: Safeguards industrial control systems from electrical noise and surges.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Responds quickly to transient events, ensuring minimal impact on protected circuits.
  • Small Size: Allows for high-density circuit designs.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Prevents failures caused by ESD and surge events, minimizing downtime.
  • Improved Product Lifespan: Extends the lifespan of electronic equipment by protecting it from electrical stress.
  • Simplified Circuit Design: Provides a simple and effective solution for transient voltage protection.
  • Cost-Effective Protection: Offers a cost-effective way to protect electronic equipment from damage.

The NSMD050-24V is typically packaged in a small surface mount package for easy installation. It is characterized by its low clamping voltage, fast response time, and high surge capability. It is crucial to consult the datasheet for the exact specifications of the device, including its peak pulse power, clamping voltage, and operating temperature range, to ensure it is suitable for the intended application.

You May Also Be Interested in

Sunlord
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0380 $50.1600
3,210+ $0.0312 $100.1520
4,970+ $0.0302 $150.0940
6,850+ $0.0292 $200.0200
8,835+ $0.0283 $250.0305
11,860+ $0.0253 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,704 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess