EN
  • EN
  • DE
  • IT

NSMD035-13.2V

Part No NSMD035-13.2V
Manufacturer TECHFUSE
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984508-NSMD035-13.2V
Categories OEM Parts(M-N)
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSMD035-13.2V CAD Model

Description

The NSMD035-13.2V is a surface mount resettable fuse (PPTC) manufactured by TECHFUSE. It provides overcurrent protection for sensitive electronic circuits. These devices are designed to protect against damage from overcurrent and short circuit conditions in a wide range of applications.

Applications:

  • USB power protection: Used to protect USB ports from overcurrent conditions, preventing damage to connected devices and the host system.
  • HDMI port protection: Protects HDMI ports in televisions, monitors, and other devices from short circuits and overcurrents.
  • Power supplies: Provides overcurrent protection in power supplies, preventing damage to the supply itself and connected loads.
  • Battery packs: Protects lithium-ion and other battery packs from overcurrents during charging and discharging.
  • General electronic circuit protection: Suitable for protecting a wide range of electronic circuits from damage due to overcurrent conditions.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Resettable: Returns to its low-resistance state after the overcurrent condition is removed.
  • Compact Size: Small footprint saves board space.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent and short circuit conditions.
  • Reduced Downtime: Resettable functionality minimizes downtime compared to traditional fuses.
  • Cost Savings: Eliminates the need to replace blown fuses.
  • Improved Product Reliability: Protects sensitive electronic components from damage, increasing product lifespan.
  • Simplified Manufacturing: Surface mount design simplifies assembly processes.

Additional Details:

The NSMD035-13.2V has a hold current of 0.35A and a trip current of typically 0.7A. The maximum voltage is 13.2V. It is available in an EIA 1210 size surface mount package. These devices are constructed using polymeric positive temperature coefficient (PPTC) materials. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for complete specifications and application information.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,435+ $0.0349 $50.0815
3,500+ $0.0286 $100.1000
5,420+ $0.0277 $150.1340
7,465+ $0.0268 $200.0620
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,335 pieces
MOQ: 1435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess