EN
  • EN
  • DE

TD1465TR

Part No TD1465TR
Manufacturer Techcode
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Techcode
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839990-TD1465TR
Ultra Librarian 3D Model Ultra Librarian TD1465TR CAD Model

Description

The TD1465TR is a high-efficiency synchronous step-down DC-DC converter. It's designed for applications requiring a compact and efficient power solution.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated gadgets.
  • Power Banks: Efficiently converting voltage for charging devices on the go.
  • Networking Equipment: Providing stable power to routers, switches, and modems.
  • Industrial Control Systems: Supplying regulated power to sensors and control circuits.
  • LED Lighting: Driving LEDs with constant current and voltage.

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically from 4.5V to 28V.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to accommodate various load requirements.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit, preventing further damage.
  • Thermal Shutdown: Protects the device from overheating.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and protection features reduce design complexity and BOM cost.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown features ensure reliable operation under fault conditions.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.

Additional Details:

The TD1465TR typically utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It often includes features like soft-start to minimize inrush current during startup. Specific technical specifications, such as switching frequency, maximum output current, and operating temperature range, can be found in the datasheet.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess