EN
  • EN
  • DE

TPESD0524P

Part No TPESD0524P
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977450-TPESD0524P
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPESD0524P CAD Model

Description

The TPESD0524P is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Tech Public, this device is engineered to provide a robust and reliable solution for safeguarding data and power lines in a variety of applications.

Applications

  • USB Interfaces: Protection for USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Surge protection for Ethernet ports in networking equipment and computers.
  • Data Lines: Safeguarding data lines in communication equipment, such as modems and routers.
  • Mobile Devices: ESD protection for buttons, connectors, and other external interfaces in smartphones and tablets.

Features

  • Low Capacitance: Minimizes signal distortion, ensuring high-speed data transmission integrity.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Small Package Size: Compact form factor allows for easy integration into densely populated circuit boards.
  • High ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Leakage Current: Minimizes power consumption during normal operation.

Benefits

  • Enhanced Reliability: Protects sensitive electronic components from damage due to ESD and surge events.
  • Improved System Performance: Ensures reliable data transmission by minimizing signal distortion.
  • Reduced Downtime: Prevents equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic assets.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details

The TPESD0524P TVS diode array is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. It features a specific clamping voltage and surge current capability, ensuring effective protection against transient voltage events. The device is available in a surface-mount package for automated assembly.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0634 $50.0860
1,920+ $0.0521 $100.0320
2,980+ $0.0504 $150.1920
4,100+ $0.0488 $200.0800
5,300+ $0.0472 $250.1600
7,095+ $0.0423 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess