EN
  • EN
  • DE

ESDSU5V0A1

Part No ESDSU5V0A1
Manufacturer Tech Public
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106513-ESDSU5V0A1
Categories Custom Parts
Manufacturer Tech Public
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDSU5V0A1 CAD Model

Description

The ESDSUD5V0A1 is a bidirectional Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device, manufactured by Tech Public, is specifically designed for applications requiring robust protection for data and signal lines.

Applications

  • USB interfaces
  • Ethernet ports
  • HDMI interfaces
  • Microcontroller I/O protection
  • Data and signal lines in electronic devices

Features

  • Bidirectional TVS diode array
  • Low clamping voltage
  • Fast response time
  • Small surface mount package (typically SOT-23 or similar)
  • Compliant with IEC 61000-4-2 (ESD) standard
  • Low leakage current

Benefits

  • Provides robust ESD and transient protection for sensitive circuits
  • Minimizes signal distortion with its low clamping voltage
  • Quickly responds to transient events, preventing damage
  • Easy to integrate into compact electronic designs due to its small size
  • Enhances the reliability and longevity of electronic equipment

Additional Details

The ESDSUD5V0A1 typically features a working voltage of 5V. It offers protection against ESD strikes of up to ±30kV contact discharge and ±30kV air discharge, exceeding the requirements of IEC 61000-4-2 Level 4. The low clamping voltage ensures that the voltage seen by the protected circuitry remains within safe limits during transient events. Its bidirectional configuration allows it to protect lines from both positive and negative ESD strikes, offering versatile protection. The device is commonly used to protect USB ports, Ethernet interfaces, and other data lines in a wide range of electronic devices, including computers, mobile phones, and industrial equipment. The low leakage current minimizes power consumption and ensures that the device does not interfere with normal circuit operation. The ESDSUD5V0A1 is a reliable and cost-effective solution for safeguarding electronic equipment from the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,815+ $0.0276 $50.0940
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352,535 pieces
MOQ: 1815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess