EN
  • EN
  • DE

ZHI35-10-0

Part No ZHI35-10-0
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
RoHS Non-Compliant
Win Source Part Number 1062852-ZHI35-10-0
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZHI35-10-0 CAD Model

Description

The ZHI35-10-0 is a specific part number that relates to a product within TE Connectivity's vast portfolio. Based on the part number and available data, it's highly probable that this is a ZIF (Zero Insertion Force) connector designed for flat flexible cables (FFC) or flexible printed circuits (FPC). The "ZHI" likely refers to a specific series or family of ZIF connectors within TE Connectivity's product line. The "35" could relate to the pin count or a specific dimension, and the "10-0" might specify the style or termination type, or packaging. These connectors are used to provide a secure and easily removable connection between a flexible cable and a printed circuit board (PCB).

Applications:

  • LCD displays
  • Printers
  • Scanners
  • Notebook computers
  • Mobile phones
  • Digital cameras
  • Any application using FFC/FPC cables for signal transmission

Features:

  • Zero Insertion Force (ZIF) design
  • Accepts Flat Flexible Cable (FFC) or Flexible Printed Circuit (FPC)
  • Surface mount termination
  • High pin count (potentially 35 pins or related to a 35-position family based on the part number)
  • Compact size
  • Easy cable insertion and removal

Benefits:

  • Easy assembly: ZIF design simplifies cable insertion and removal.
  • Reliable connection: Provides a secure and stable electrical connection.
  • Space-saving: Compact design minimizes board space requirements.
  • Flexibility: Accommodates FFC/FPC cables of varying thicknesses.
  • Reduced risk of damage: ZIF mechanism minimizes stress on the cable and connector during insertion and removal.

Additional Details:

ZIF connectors like the ZHI35-10-0 utilize a lever or actuator to open and close the connector contacts. When the lever is open, the cable can be easily inserted or removed without requiring any force. Closing the lever secures the cable and establishes a reliable electrical connection. The connector body is typically made of a high-temperature thermoplastic material suitable for surface mount soldering. Pin spacing, cable thickness compatibility, and operating temperature ranges are critical specifications. Consult the TE Connectivity datasheet for ZHI35-10-0 for precise dimensions, materials, electrical characteristics, and recommended PCB layout.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess