EN
  • EN
  • DE

KTA1807D-Y-RTF/P

Part No KTA1807D-Y-RTF/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969957-KTA1807D-Y-RTF/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1807D-Y-RTF/P CAD Model

Description

The KTA1807D-Y-RTF/P is a silicon PNP epitaxial planar transistor manufactured by KEC. It is designed for high-current switching and amplification applications. This transistor is commonly used in power management circuits, motor control systems, and other applications requiring robust performance and high current handling capabilities.

Applications

  • Power Management Circuits: Used in voltage regulators and power supplies.
  • Motor Control Systems: Employed in motor driver circuits for controlling DC motors.
  • High-Current Switching: Suitable for switching high-current loads.
  • Audio Amplifiers: Integrated into audio amplifier circuits.
  • Industrial Control Systems: Found in control systems for industrial equipment.

Features

  • High Collector Current (Ic): Capable of handling significant collector current.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • PNP Polarity: Suitable for complementary circuit designs.
  • Epitaxial Planar Structure: Offers enhanced reliability and performance.

Benefits

  • High Current Handling: Ideal for power management and motor control applications.
  • Efficient Switching: Minimizes power dissipation.
  • Reliable Operation: Ensures stable performance under high-current conditions.
  • Versatile Use: Can be used in a wide range of applications requiring high current.
  • Easy to Integrate: Simple to incorporate into existing circuits.

Additional Details

The KTA1807D-Y-RTF/P typically comes in a TO-220 or similar power package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Proper heat sinking is crucial to ensure reliable operation at high currents and power levels. The transistor's current gain (hFE) is an important parameter for amplifier design. Consult the manufacturer's datasheet for precise electrical characteristics and application guidelines. It is often RoHS compliant, meeting environmental standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3721 $59.5360
380+ $0.3054 $116.0520
590+ $0.2959 $174.5810
810+ $0.2864 $231.9840
1,045+ $0.2767 $289.1515
1,400+ $0.2481 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,302 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess