EN
  • EN
  • DE

ZEN056V075A48LS

Part No ZEN056V075A48LS
Manufacturer TE Connectivity
Catalog TVS - Mixed Technology
Description POLYZEN 5.6V PPTC/ZENER SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
No 324602
Standard Package 1
Category Circuit Protection
Family TVS - Mixed Technology
Series PolyZen
Packaging Reel
Voltage - Working 5.6V
Voltage - Clamping 24V
Technology Mixed Technology
Power (Watts) 700mW
Number of Circuits 1
Applications General Purpose
Package 3-SMD No Lead
Manufacturer Device Package SMD
Catalog Polyzen Series
Win Source Part Number 037673-ZEN056V075A48LS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ZEN056V075A48LS CAD Model

Description

The PolyZen TVS circuit protection component is a mixed technology device manufactured by TE Connectivity.

  • Manufacturer: TE Connectivity
  • Product Type: PolyZen TVS circuit protection component
  • Technology: Mixed Technology
  • Application: General Purpose
  • Applications: Power management and Industrial applications
  • Voltage Clamping: 24V
  • Working Voltage: 5.6V
  • Power: 700mW
  • Package: 3-SMD no lead
  • Package Type: Reels
  • Popularity: High

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 3000V BOD
Lowest to $69.2184
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,855 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess