EN
  • EN
  • DE

P1101CA2LRP

Part No P1101CA2LRP
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description Thyristor Surge Protection Devices 95V 20A 3-Pin DO-214AA Modified T/R / SIDAC DL-CHP SLIC 95V 150A DO214
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2025
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date November 07, 2004
Family Name P1101CA2
Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Win Source Part Number 045448-P1101CA2LRP
Case / Package DO-214AA
Mounting SMD (SMT)
Applications SLIC
Number of Circuits 2
Technology Mixed Technology
Voltage - Clamping 130V
Status Active
Packaging Reel - TR
Manufacturer Littelfuse Inc.
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian P1101CA2LRP CAD Model

Description

The P1101CA2LRP is a SIDACtor® Protection Thyristor from Littelfuse, designed for overvoltage protection in various telecommunications and data communication applications. This device is engineered to safeguard sensitive equipment from transient voltage surges, ensuring reliable operation and preventing costly damage.

Applications

  • Central Office Equipment
  • Customer Premises Equipment (CPE)
  • Data Communication Interfaces
  • Broadband Equipment
  • General Telecom Equipment

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events for enhanced protection.
  • High Surge Current Capability: Robust design handles high surge currents without degradation.
  • Low On-State Voltage: Minimizes voltage drop during conduction, improving system performance.
  • Fail-Safe Protection: Provides reliable protection even under extreme surge conditions.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication.

Benefits

  • Enhanced System Reliability: Protects sensitive equipment from voltage transients, ensuring continuous operation.
  • Reduced Downtime: Minimizes the risk of equipment failure due to surges, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining data integrity.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection, preventing costly damage to equipment.
  • Compliance with Standards: Meets industry standards for safety and performance.

Additional Details

The P1101CA2LRP features a breakover voltage of 110V and is designed to handle a surge current of up to 50A. Its low on-state voltage ensures efficient operation, while its fast response time provides rapid protection against transient events. This SIDACtor is available in a DO-214AA (SMB) package, making it suitable for surface mount assembly. The device is specifically designed to protect against lightning surges and power cross conditions in telecommunications applications. The robust construction and reliable performance of the P1101CA2LRP make it an ideal choice for protecting sensitive electronic equipment in demanding environments.

The device's clamping voltage is carefully controlled to ensure that the protected circuitry is not exposed to damaging voltage levels. Littelfuse's SIDACtor technology provides a solid-state protection solution that offers superior performance compared to traditional protection methods. Its compact size and ease of installation make it suitable for a wide range of applications. By incorporating the P1101CA2LRP into your design, you can significantly improve the reliability and longevity of your electronic equipment, reducing the risk of failure and minimizing downtime.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3187 $58.9595
445+ $0.2615 $116.3675
685+ $0.2534 $173.5790
945+ $0.2452 $231.7140
1,220+ $0.2370 $289.1400
1,635+ $0.2125 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess