EN
  • EN
  • DE

5-737893-2

Part No 5-737893-2
Manufacturer TE Connectivity
Catalog Modular Connectors - Accessories
Description CONN BOOT FOR MODULAR RJ45 PLUG / Connector Boot For RJ45 Plugs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Box
Accessory Type Boot
For Use With/Related Products RJ45 Plugs
Features -
Color Gray
Base Product Number 737893
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1362656-5-737893-2
Ultra Librarian 3D Model Ultra Librarian 5-737893-2 CAD Model

Description

The Modular Connector Boot is a practical accessory for RJ45 plugs from TE Connectivity AMP Connectors.

  • Designed to: Provide strain relief and protection for the cable and connector.
  • Color: Gray
  • Material: High-quality materials for durability and longevity.
  • Compatibility: Compatible with various RJ45 plugs
  • Installation: Easy to install
  • Benefit: A reliable and efficient solution for your modular connector needs.

You May Also Be Interested in

Panduit Corp
CONN RJ45 PLUG LOCK-IN DEVICE / Connector RJ45 Plug Lock-In Device For RJ45 Plugs
Need more? Email Us
HARTING
CONN DUST CAP
Need more? Email Us
HARTING
CONN SEAL CAP FOR HARPORT CONN
Need more? Email Us
HARTING
CONN HOUSING FOR MOD RJ45 JACK
Need more? Email Us
TE Connectivity
RJ45 PROTECTION CAP (PBT) / Connector Cap (Cover) For RJ45 Plugs, Circular Threaded Coupling
Need more? Email Us
HARTING
CONN DUST CAP FOR HAN PUSHPULL
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 100PC
Need more? Email Us
Panduit Corp
SMARTKEEPER RJ45 A BLOCKOUT DEVI / Connector Jack Module Blockout Device For RJ45 Jacks
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess