EN
  • EN
  • DE

YP1047KJ

Part No YP1047KJ
Manufacturer TE Connectivity
Catalog Specialized Resistors
Description RES CAP BLEEDER 47K OHM 5% 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance 47 kOhms
Tolerance ±5%
Power (Watts) 10W
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 350°C
Mounting Type Capacitor, 31.8mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1577397-YP1047KJ
Ultra Librarian 3D Model Ultra Librarian YP1047KJ CAD Model

Description

N

You May Also Be Interested in

Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Prosperity Dielectrics
10mΩ ±1% 1W
Lowest to $0.0376
Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Bourns Inc.
RES SHUNT 8518 100 UOHM 50W 3P
Lowest to $32.1751
Viking Tech
30mΩ ±1% 3W
Lowest to $0.4192
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess