EN
  • EN
  • DE

WSBS8518L2500JK

Part No WSBS8518L2500JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 250 UOHM 5% 36W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Shunt, Battery
Composition Metal Element
Resistance 250 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±225ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Mounting Type Shunt Fixture, 60mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578182-WSBS8518L2500JK
Ultra Librarian 3D Model Ultra Librarian WSBS8518L2500JK CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us
TA-I
50mΩ ±1% 1W Current Sense Resistor
Lowest to $0.0349
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess