EN
  • EN
  • DE

IS250C50RKE

Part No IS250C50RKE
Manufacturer Ohmite
Catalog Specialized Resistors
Description 250 W 50 OHMS 10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Bleeder, Braking
Applications Heatsinkable
Composition Thick Film
Resistance 50 Ohms
Tolerance ±10%
Power (Watts) 250W
Temperature Coefficient ±250ppm/°C
Mounting Type Surface Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575885-IS250C50RKE
Ultra Librarian 3D Model Ultra Librarian IS250C50RKE CAD Model

Description

N

You May Also Be Interested in

Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess