EN
  • EN
  • DE

VERSAFIT-MINI-SPL-3/32-BK

Part No VERSAFIT-MINI-SPL-3/32-BK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.11" X 65" BLACK / Heat Shrink Tubing, Flexible 0.110" (2.79mm) 2 to 1 Black 65.0' (19.8m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Versafit
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 65.0' (19.8m)
Inner Diameter - Supplied 0.110" (2.79mm)
Inner Diameter - Recovered 0.049" (1.24mm)
Recovered Wall Thickness 0.020" (0.51mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature 65°F ~ 95°F (18°C ~ 35°C)
Shelf Life 144 Months
Base Product Number VERSAFIT
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Other Names D70981-000,VERSAFITMINISPL332BK,VER332K-65,VERSAFITMINISPL3/32BK,VERSAFIT-3/32-0-MS
Standard Package 5
Win Source Part Number 1123891-VERSAFIT-MINI-SPL-3/32-BK
Ultra Librarian 3D Model Ultra Librarian VERSAFIT-MINI-SPL-3/32-BK CAD Model

Description

TE Connectivity Raychem Cable Protection presents its heat shrink tubing with Win Source Part Number 1123891-VERSAFIT-MINI-SPL-3/32-BK.

  • Series: Versafit
  • Type: Flexible, flame retardant
  • Package: Spool
  • Length: 65.0' (19.8m)
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter Supplied: 0.110" (2.79mm)
  • Inner Diameter Recovered: 0.049" (1.24mm)
  • Shrink Temperature: 70°C
  • Operating Temperature Range: -55°C to 135°C
  • Shelf Life: 144 months
  • Material: Polyolefin (PO)
  • RoHS: Non-compliant

You May Also Be Interested in

TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess