EN
  • EN
  • DE

VERSAFIT-1/16-0-SP

Part No VERSAFIT-1/16-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.073" X 300M BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series Versafit
Package Spool
Product Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 984.3' (300.0m)
Inner Diameter - Supplied 0.073" (1.85mm)
Inner Diameter - Recovered 0.031" (0.79mm)
Recovered Wall Thickness 0.017" (0.43mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature 65°F ~ 95°F (18°C ~ 35°C)
Shelf Life 144 Months
Base Product Number VERSAFIT
Standard Package 3 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 938574-VERSAFIT-1/16-0-SP
Ultra Librarian 3D Model Ultra Librarian VERSAFIT-1/16-0-SP CAD Model

Description

The Versafit heat shrink tubing is a flexible and flame retardant solution for cable and wire management.

  • Package: Spool
  • Length: 984.3' (300.0m)
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.073" (1.85mm)
  • Inner Diameter (Recovered): 0.031" (0.79mm)
  • Wall Thickness: 0.017" (0.43mm)
  • Shrink Temperature: 70°C
  • Operating Temperature Range: -55°C to 135°C
  • Material: Polyolefin
  • Color: Black
  • Feature: Flame Retardant
  • Suitable for: Various applications in industries like electronics, automotive, and telecommunications

You May Also Be Interested in

TE Connectivity
HEATSHRINK TUBING METER
Lowest to $2.2062
TE Connectivity
HEATSHRINK TUBING 1=25M
Lowest to $2.2062
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING 1=1M
Lowest to $2.2062
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess