EN
  • EN
  • DE

V23100V4324C011

Part No V23100V4324C011
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPDT 250MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series V23100-V4, AXICOM
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250 mA
Switching Voltage 175VDC - Max
Coil Current 12 mA
Coil Type Non Latching
Features Diode, Electrostatic Shield
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 3.6 VDC
Operate Time 1.1 ms
Release Time 1.6 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Ruthenium (Ru)
Coil Resistance 2 kOhms
Base Product Number V23100
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1338719-V23100V4324C011
Ultra Librarian 3D Model Ultra Librarian V23100V4324C011 CAD Model

Description

The 1338719-V23100V4324C011 is a V23100-V4, AXICOM series reed relay that has a contact form of SPDT (1 Form C) and a contact material of Ruthenium (Ru).

  • Standard Package: 25
  • Coil Resistance: 2 kOhms
  • Coil Current: 12 mA
  • Operate Time: 1.1 ms
  • Coil Type: Non-Latching
  • Coil Voltage: 24VDC
  • Contact Rating (Current): 250 mA
  • Switching Voltage: 175VDC - Max
  • Release Time: 1.6 ms
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C ~ 85°C
  • HTSUS: 8536.41.0030
  • Base Product Number: V23100
  • Operate Voltage: 16.8 VDC
  • Release Voltage: 3.6 VDC

You May Also Be Interested in

Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $7.6241
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $10.1866
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Littelfuse Inc.
RELAY REED SPDT 250MA 12V
Lowest to $3.6655
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess