EN
  • EN
  • DE

CYUSB4357-BZXC

Part No CYUSB4357-BZXC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description USB Super Speed Hubs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series HX3PD
Package Tray
Product Status Active
Applications USB 3.1 Hub Controller
Core Processor ARM® Cortex®-M0
Program Memory Type External Program Memory
Controller Series CYUSB
RAM Size -
Interface GPIO, I²C, SPI
Number of I/O 9
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 192-LFBGA
Supplier Device Package 192-FBGA (12x12)
Win Source Part Number 1355670-CYUSB4357-BZXC
Ultra Librarian 3D Model Ultra Librarian CYUSB4357-BZXC CAD Model

Description

The CYUSB4357-BZXC is an application-specific microcontroller from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Application: USB 3.1 Hub Controller
  • Operating Temperature: 0°C to 70°C
  • Voltage Supply: 1.14V to 1.26V
  • Processor: ARM Cortex-M0
  • Interfaces: GPIO, I²C, SPI
  • Package: 192-LFBGA
  • Mounting Type: Surface Mount
  • Series: HX3PD
  • I/O Pins: 9
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9339 $74.8017
5+ $20.4586 $102.2930
8+ $19.8192 $158.5536
11+ $19.1799 $210.9789
14+ $18.5406 $259.5684
19+ $16.6226 $315.8294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess