EN
  • EN
  • DE

TXR40AB00-1008AI

Part No TXR40AB00-1008AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 11B OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.827" (21.00mm)
Shell Size - Insert 11, B
Thread Size M15x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TXR40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names A101196,TXR40AB001008AI,515403-000,TXR40AB00-1008AI-ND
Standard Package 1
Win Source Part Number 1039057-TXR40AB00-1008AI
Ultra Librarian 3D Model Ultra Librarian TXR40AB00-1008AI CAD Model

Description

The TXR40AB00-1008AI backshell is a circular connector that is used in conjunction with MIL-DTL-38999 Series III and IV.

  • Material: Aluminum Alloy
  • Resistant: Environment-Resistant
  • Plating: Cadmium
  • Color: Olive Drab
  • Feature: Tinel Lock
  • Package Includes: 6 Pieces (2 Backshells, 1 Braid, 2 O-Rings, 1 Tinel Ring)
  • Cable Exit: 180 Degrees
  • Thread Size: M15x1
  • Diameter Outside: 0.827 inches (21.00mm)
  • Shielded: Yes
  • Shell Size-Insert: 11, B
  • Material Flammability Rating: Not Available
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.7793
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess