EN
  • EN
  • DE
  • IT

TX40AB00-1416

Part No TX40AB00-1416
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.142" (29.00mm)
Shell Size - Insert 15, D
Thread Size M22x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 2 pc Backshell, 2 O-Rings
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315129-TX40AB00-1416
Ultra Librarian 3D Model Ultra Librarian TX40AB00-1416 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX40AB00-1416 is a high-quality backshell and cable clamp that is designed to provide excellent performance.

  • Type: Heat Shrink Adapter
  • Thread Size: M22x1
  • Color: Olive Drab
  • Material: Aluminum Alloy
  • Compatible With: MIL-DTL-38999 Series III, IV
  • Shell Size: 15, D

You May Also Be Interested in

Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPTR
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess